RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 32M0771 |
| Product Name | Rf/coaxial, Sma Jack, Straight, 50 Ohm; Connector Type Molex |
| Connector Type | SMA |