Connector
RF COAX CONN, SMA, PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-100, RG174, RG188, RG316; Contact Material:Brass; Contact RoHS Compliant: Yes
RF Connectors / Coaxial Connectors ST PLG STD CBL CRMP
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 73251-0450 | 58T2758 | 73251-0450 |
| Product Name | Rf Coax Conn, Sma, Plug, 50 Ohm, Cable; Connector Type Molex | RF Connectors / Coaxial Connectors | |
| Connector Type | SMA |