Molex RF Connectors / Coaxial Connectors 73251-0240

Description
RF Connectors / Coaxial Connectors SMA JACK RECPT BKHD SOLDER POT
Datasheet
Description
RF Connectors / Coaxial Connectors SMA JACK RECPT BKHD SOLDER POT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 73251-0240 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73251-0240
RF Connectors / Coaxial Connectors 73251-0240
RF Connectors / Coaxial Connectors SMA JACK RECPT BKHD SOLDER POT

RF Connectors / Coaxial Connectors SMA JACK RECPT BKHD SOLDER POT

Buy Now Datasheet
Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Molex - 32M0769 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Molex
32M0769
Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Molex 32M0769
RF/COAXIAL SMA BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL SMA BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 73251-0240 32M0769
Product Name RF Connectors / Coaxial Connectors Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Molex
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1058628-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder & Clamp
Mounting Panel Mount
View Details
3 suppliers
RP TNC (F) St. Connector for RG 316 Cable - ET-TFRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 78 Degrees
Voltage Rating 500 volts
View Details
Cable Connectors - NCN-FG-G800-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details