Molex RF Connectors / Coaxial Connectors 73251-0151

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
RF Connectors / Coaxial Connectors - 73251-0151 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73251-0151
RF Connectors / Coaxial Connectors 73251-0151
RF Connectors / Coaxial Connectors ST PLG STD CBL CRMP

RF Connectors / Coaxial Connectors ST PLG STD CBL CRMP

Buy Now Datasheet
Sma Plug Str Stainless Steel Rg316 Molex - 78AC1715 - Newark, An Avnet Company
Chicago, IL, United States
Sma Plug Str Stainless Steel Rg316 Molex
78AC1715
Sma Plug Str Stainless Steel Rg316 Molex 78AC1715
SMA PLUG STR STAINLESS STEEL RG316

SMA PLUG STR STAINLESS STEEL RG316

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 73251-0151 73251-0151 78AC1715
Product Name RF Connectors / Coaxial Connectors Sma Plug Str Stainless Steel Rg316 Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051664-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
SMB (M) St. PCB Mount Connector - ET-SBMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Male / Plug
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Cable Connectors - NCV-MG-A220-2 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details