Molex Coaxial Cables (RF) 732390551

Description
"COAX CBL 1.0MM TO 1.0MM 24"""
Request a Quote Datasheet
Description
"COAX CBL 1.0MM TO 1.0MM 24"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 900-0732390551-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
900-0732390551-ND
Coaxial Cables (RF) 900-0732390551-ND
"COAX CBL 1.0MM TO 1.0MM 24"""

"COAX CBL 1.0MM TO 1.0MM 24"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0732390551-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SF-24-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-7,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details