Molex Coaxial Cables (RF) 732390491

Description
"COAX CBL 1.85MM TO 1.85MM 24"""
Request a Quote Datasheet
Description
"COAX CBL 1.85MM TO 1.85MM 24"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 900-0732390491-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
900-0732390491-ND
Coaxial Cables (RF) 900-0732390491-ND
"COAX CBL 1.85MM TO 1.85MM 24"""

"COAX CBL 1.85MM TO 1.85MM 24"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0732390491-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-2M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details