Molex Coaxial Cables (RF) 732390352

Description
CARDINAL FLEX 2.92MM PLUG-TO-2.9
Request a Quote Datasheet
Description
CARDINAL FLEX 2.92MM PLUG-TO-2.9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 900-0732390352-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
900-0732390352-ND
Coaxial Cables (RF) 900-0732390352-ND
CARDINAL FLEX 2.92MM PLUG-TO-2.9

CARDINAL FLEX 2.92MM PLUG-TO-2.9

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0732390352-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-35-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
M12 sensor cable Schmersal KA-0804 - 101207741 -  - Automation24, Inc.
Specs
Cable Length 5 ft (15.24 dm)
Connector Type M12 female (A coded)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers