Molex Coaxial Cables (RF) 732307197

Description
CASMA P STR TO SMA P STR RG17439
Request a Quote Datasheet
Description
CASMA P STR TO SMA P STR RG17439
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 900-0732307197-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
900-0732307197-ND
Coaxial Cables (RF) 900-0732307197-ND
CASMA P STR TO SMA P STR RG17439

CASMA P STR TO SMA P STR RG17439

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0732307197-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-35SMA-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,25M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details