Molex Coaxial Cable 732306270

Description
Molex 732306270 Coaxial Cable Assembly
Request a Quote
Description
Molex 732306270 Coaxial Cable Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 429611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
429611
Coaxial Cable 429611
Molex 732306270 Coaxial Cable Assembly

Molex 732306270 Coaxial Cable Assembly

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 429611
Product Name Coaxial Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Coaxial Cables (RF) - 484-0024A0024-9X-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
View Details
2 suppliers
Stability Cables - SP-35-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Circular Cable Assemblies - 2171-NEBC-M12G8-E-10-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details