Molex Coaxial Cables (RF) 732305321

Description
"Cable Assembly Coaxial MCX to MCX RG-174 82.7"" (2.1m) 6.9'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-174 82.7"" (2.1m) 6.9'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 900-0732305321-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
900-0732305321-ND
Coaxial Cables (RF) 900-0732305321-ND
"Cable Assembly Coaxial MCX to MCX RG-174 82.7"" (2.1m) 6.9'"

"Cable Assembly Coaxial MCX to MCX RG-174 82.7"" (2.1m) 6.9'"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0732305321-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-3,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 11.48 ft (35 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details