Molex Coaxial Cables (RF) 732305260

Description
"Cable Assembly Coaxial BNC to BNC RG-316 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-316 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 900-0732305260-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
900-0732305260-ND
Coaxial Cables (RF) 900-0732305260-ND
"Cable Assembly Coaxial BNC to BNC RG-316 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial BNC to BNC RG-316 39.4"" (1.0m) 3.3'"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0732305260-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-185-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Special and adapter cables - M12 - AHT-K8P-M12-S-G-10M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
View Details