Molex RF Connectors / Coaxial Connectors 73225-3030

Description
RF Connectors / Coaxial Connectors 50Ohms 2.2-5 Plug Solder 1/4in SF Cbl
Datasheet
Description
RF Connectors / Coaxial Connectors 50Ohms 2.2-5 Plug Solder 1/4in SF Cbl
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 73225-3030 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73225-3030
RF Connectors / Coaxial Connectors 73225-3030
RF Connectors / Coaxial Connectors 50Ohms 2.2-5 Plug Solder 1/4in SF Cbl

RF Connectors / Coaxial Connectors 50Ohms 2.2-5 Plug Solder 1/4in SF Cbl

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 73225-3030
Product Name RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1123766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
SMA Male To SMA Male RF Adapter - ET-SMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCK-MG-086-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1053252-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers