RF Connectors / Coaxial Connectors TNC JACK RA PCB REV POL BH 50OHM
RF/COAXIAL, TNC RP JACK, R/A, 50 OHM, SOLDER; Connector Type:TNC RP Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 73216-1500 | 32M0766 |
| Product Name | RF Connectors / Coaxial Connectors | Rf/coaxial, Tnc Rp Jack, R/a, 50 Ohm, Solder; Connector Type Molex |
| Gender | Female / Jack | Female / Jack |