RF/COAXIAL, BNC PLUG, STR, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG59/U, RG62A/U; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC PLUG 75OHM C/C TEFLON
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 69K7719 | 73174-0113 |
| Product Name | Rf/coaxial, Bnc Plug, Str, 75 Ohm, Crimp; Connector Type Molex | RF Connectors / Coaxial Connectors |
| Connector Type | BNC |