Molex RF Connectors / Coaxial Connectors 73171-3353

Description
RF Connectors / Coaxial Connectors BNC 3GHz Jack RA PCB 75OHMS Bulkhead
Datasheet
Description
RF Connectors / Coaxial Connectors BNC 3GHz Jack RA PCB 75OHMS Bulkhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 73171-3353 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73171-3353
RF Connectors / Coaxial Connectors 73171-3353
RF Connectors / Coaxial Connectors BNC 3GHz Jack RA PCB 75OHMS Bulkhead

RF Connectors / Coaxial Connectors BNC 3GHz Jack RA PCB 75OHMS Bulkhead

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 73171-3353
Product Name RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Cable Connectors - NC3-MG-Z360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 6408185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details