Molex Rf Coaxial, Bnc R/a Jack, 50 Ohm, Pcb Rohs Compliant Molex 73171-2360

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rf Coaxial, Bnc R/a Jack, 50 Ohm, Pcb Rohs Compliant Molex - 58AJ3180 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc R/a Jack, 50 Ohm, Pcb Rohs Compliant Molex
58AJ3180
Rf Coaxial, Bnc R/a Jack, 50 Ohm, Pcb Rohs Compliant Molex 58AJ3180
RF COAXIAL, BNC R/A JACK, 50 OHM, PCB ROHS COMPLIANT: YES

RF COAXIAL, BNC R/A JACK, 50 OHM, PCB ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 73171-2360 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73171-2360
RF Connectors / Coaxial Connectors 73171-2360
RF Connectors / Coaxial Connectors RA JACK PCB 50 OHM bulkhead

RF Connectors / Coaxial Connectors RA JACK PCB 50 OHM bulkhead

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 73171-2360 58AJ3180 73171-2360
Product Name Rf Coaxial, Bnc R/a Jack, 50 Ohm, Pcb Rohs Compliant Molex RF Connectors / Coaxial Connectors
Connector Type BNC
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 735616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
Coax Connectors - 1059563-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Coupling Push-On
View Details
4 suppliers
Cable Connectors - NCN-MG-A810-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details