Connector
50 OHMS, 4.3-10 PLUG,WT, FOR 1/2" SUPER FLEXIBLE COAX
CONN 4.3/10 PLUG STR 1/2SF SOLDER WRENCH
RF COAX CONN, 4.3 / 10, PLUG, 50 OHM; Connector Type:4.3 / 10 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:1/2" Super Flex; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 4.3/10 PLG STR WRNCH TIGHT FOR 1/2SF CBL
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 73162-6151 | 73162-6151 | 78AC3873 | 01AC0323 | 73162-6151 |
| Product Name | Connectors RF - Wireless (N,F,FME,G,7/16) | Conn 4.3/10 Plug Str 1/2Sf Solder Wrench Molex | Rf Coax Conn, 4.3 / 10, Plug, 50 Ohm; Connector Type Molex | RF Connectors / Coaxial Connectors | |
| Gender | Male / Plug | Male / Plug | Male / Plug |