Molex Heavy Duty Insert, Rcpt, 16Pos, 26-12Awg; Product Range Molex/gwconnect 7316.5863.0

Description
HEAVY DUTY INSERT, RCPT, 16POS, 26-12AWG; Product Range:93601 Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 16POS, 26-12AWG; Product Range:93601 Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 16Pos, 26-12Awg; Product Range Molex/gwconnect - 76Y5792 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 16Pos, 26-12Awg; Product Range Molex/gwconnect
76Y5792
Heavy Duty Insert, Rcpt, 16Pos, 26-12Awg; Product Range Molex/gwconnect 76Y5792
HEAVY DUTY INSERT, RCPT, 16POS, 26-12AWG; Product Range:93601 Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 16POS, 26-12AWG; Product Range:93601 Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 76Y5792
Product Name Heavy Duty Insert, Rcpt, 16Pos, 26-12Awg; Product Range Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2691854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 7.9 mm
View Details