Molex Coaxial Cables (RF) 731357410

Description
"COAX CBL MMCX TO FAKRA SMB 8"""
Request a Quote Datasheet
Description
"COAX CBL MMCX TO FAKRA SMB 8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 900-0731357410-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
900-0731357410-ND
Coaxial Cables (RF) 900-0731357410-ND
"COAX CBL MMCX TO FAKRA SMB 8"""

"COAX CBL MMCX TO FAKRA SMB 8"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0731357410-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-292-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details