Molex RF Connectors / Coaxial Connectors 73131-5013

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
RF Connectors / Coaxial Connectors - 73131-5013 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73131-5013
RF Connectors / Coaxial Connectors 73131-5013
RF Connectors / Coaxial Connectors PCB BLKHD JCK RCPT 50 OHM BNC,PNL ISO

RF Connectors / Coaxial Connectors PCB BLKHD JCK RCPT 50 OHM BNC,PNL ISO

Buy Now Datasheet
Bnc Straight Bh Th Pcb White 50 Ohm Rohs Compliant Molex - 78AC1660 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Bh Th Pcb White 50 Ohm Rohs Compliant Molex
78AC1660
Bnc Straight Bh Th Pcb White 50 Ohm Rohs Compliant Molex 78AC1660
BNC STRAIGHT BH TH PCB WHITE 50 OHM ROHS COMPLIANT: YES

BNC STRAIGHT BH TH PCB WHITE 50 OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 73131-5013 73131-5013 78AC1660
Product Name RF Connectors / Coaxial Connectors Bnc Straight Bh Th Pcb White 50 Ohm Rohs Compliant Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Cable Connectors - NCS-FHG-Z600-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
RF Connectors - 1046313-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
Coaxial Adapters - 5462453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details