RF Connectors / Coaxial Connectors 50 OHM BNC JACK R/A R/A PCB RECEPTACLE
RF COAX CONN, BNC, JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass, Phosphor Bronze RoHS Compliant: Yes
RF COAX CONN, BNC, JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass, Phosphor Bronze; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 73131-0240 | 46M4055 |
| Product Name | RF Connectors / Coaxial Connectors | Rf Coax Conn, Bnc, Jack, 50 Ohm, Pcb; Connector Type Molex |
| Gender | Female / Jack | Female / Jack |