Molex Rf Cable Assemblies Micro To Micro 6In / Molex Molex 73116-0066

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rf Cable Assemblies Micro To Micro 6In / Molex Molex - 78AC1653 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assemblies Micro To Micro 6In / Molex Molex
78AC1653
Rf Cable Assemblies Micro To Micro 6In / Molex Molex 78AC1653
RF Cable Assemblies Micro to Micro 6in / Molex

RF Cable Assemblies Micro to Micro 6in / Molex

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 73116-0066 78AC1653
Product Name Rf Cable Assemblies Micro To Micro 6In / Molex Molex
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Frequency 0.000 to 12.400 GHz
View Details
Coaxial Adapters - 1122353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
Cable Connectors - NCS-FG-Z360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details