BNC R/A PCB RECE. 75 OHM
Connector
RF Connectors / Coaxial Connectors RA JACK PCB BHD ULPR 75 ohm
RF COAX CONN, BNC, JACK, 75 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Frequency Max:2GHz RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 73101-0120 | 73101-0120 | 73101-0120 | 88M0359 |
| Product Name | Connectors RF - Miniature (BNC,TNC,SC) | RF Connectors / Coaxial Connectors | Rf Coax Conn, Bnc, Jack, 75 Ohm, Panel; Connector Type Molex | |
| Gender | Female / Jack | Female / Jack |