Manufacturer: Molex
Win Source Part Number: 1332027-0731000105
Category: Connectors, Interconnects>Coaxia
Packaging: Tray
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Contact Termination: Solder
Connector Style: BNC
Housing Color: Silver
Number of Ports: 1
Standard Package: 1
Mounting: Through Hole, Right Angle
Impedance: 50Ohm
Body Material: Zinc Alloy
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Phosphor Bronze
Center Contact Plating: Gold; Tin
Dielectric Material: Polypropylene (PP)
Mating Cycles: 500
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: 731000105-E,07310001
Base Product Number: 073100
RoHS Status: ROHS3 Compliant
1 BNC Board-End 50Ω Plugin Coaxial Connectors (RF) ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 1332027-0731000105 | 731000105 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | Connectors |
| Termination | Solder |