Connector
RF COAX CONN, SMB, JACK, 75 OHM, PCB; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact RoHS Compliant: Yes
SMB JACK R/A PCB SPECIAL RECEPTACLE
RF Connectors / Coaxial Connectors 75 OHM SMB R/A PCB
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 73100-0259 | 07AH5319 | 78AC1644 | 73100-0259 |
| Product Name | Rf Coax Conn, Smb, Jack, 75 Ohm, Pcb; Connector Type Molex | Smb Jack R/a Pcb Special Receptacle Molex | RF Connectors / Coaxial Connectors | |
| Connector Type | SMB |