Connector
Molex 73404-2300 Coaxial Connector
Molex 73404-2300 Coaxial Connector
RF Connectors / Coaxial Connectors VERT JACK PCB
RF COAX CONN, SMB, JACK, 50 OHM, PCB; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 73100-0207 | 7595255 | 7595255P | 73100-0207 | 96H0640 |
| Product Name | Coaxial Connectors | Coaxial Connectors | RF Connectors / Coaxial Connectors | Rf Coax Conn, Smb, Jack, 50 Ohm, Pcb; Connector Type Molex | |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight; Straight | Straight | Straight | Straight; Straight Jack | |
| Termination | Solder |