Molex Coaxial Connectors (RF) - 73100-0114 73100-0114

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Coaxial Connectors (RF) - 73100-0114 - 1004185-73100-0114 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 73100-0114
1004185-73100-0114
Coaxial Connectors (RF) - 73100-0114 1004185-73100-0114
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004185-73100-0114 Packaging: Bulk Connector Type: Coaxial, PCB, SMA Termination: Solder Contact Material: Copper, Gold Number of Contacts: 1 Gender: Female Length: 14.8 mm Orientation: Right Angle Contact Plating: Gold Mounting: SMD (SMT) Impedance: 50 Ω Body Material: Brass Body Plating: Gold Frequency: 18 GHz Polarity: Normal Dielectric Material: Teflon Height: 9.57 mm Plating: Gold Categories: Coaxial Connectors(RF) Case / Package: SMA Alternative Parts (Cross-Reference): 142-0701-301; 5-1814400-1; 73415-1001; MMCX6252N1-3GT30G-50 ; 73251-2200; 73251-2201; 901-143-6RFX07310001 14; 0732513130; 73100-0114.; 73100/0114; 731000114; 73251-3130; 732513130; Country of Origin: TW Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: Unknown

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004185-73100-0114
Packaging: Bulk
Connector Type: Coaxial, PCB, SMA
Termination: Solder
Contact Material: Copper, Gold
Number of Contacts: 1
Gender: Female
Length: 14.8 mm
Orientation: Right Angle
Contact Plating: Gold
Mounting: SMD (SMT)
Impedance: 50 Ω
Body Material: Brass
Body Plating: Gold
Frequency: 18 GHz
Polarity: Normal
Dielectric Material: Teflon
Height: 9.57 mm
Plating: Gold
Categories: Coaxial Connectors(RF)
Case / Package: SMA
Alternative Parts (Cross-Reference): 142-0701-301; 5-1814400-1; 73415-1001; MMCX6252N1-3GT30G-50; 73251-2200; 73251-2201; 901-143-6RFX0731000114; 0732513130; 73100-0114.; 73100/0114; 731000114; 73251-3130; 732513130;
Country of Origin: TW
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: Unknown

Buy Now
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 73100-0114 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
73100-0114
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 73100-0114
SMA R/A PCB RECEPTACLE

SMA R/A PCB RECEPTACLE

Buy Now
Singapore, Singapore
18GHz 50 Ohm Electronic Connector
437-73100-0114
18GHz 50 Ohm Electronic Connector 437-73100-0114
RF SMA Connector, Female, Right Angle, 18GHz, 50 Ohm Product overview: 73100-0114 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73100-0114 can be used for catalog matching and distributor lookup.

RF SMA Connector, Female, Right Angle, 18GHz, 50 Ohm Product overview: 73100-0114 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73100-0114 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors - 7595252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7595252
Coaxial Connectors 7595252
Molex 73251-3130 Coaxial Connector

Molex 73251-3130 Coaxial Connector

Supplier's Site
Coaxial Connectors - 7595252P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7595252P
Coaxial Connectors 7595252P
Molex 73251-3130 Coaxial Connector

Molex 73251-3130 Coaxial Connector

Supplier's Site
Coaxial Connectors - 1676375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1676375
Coaxial Connectors 1676375
Molex 73251-3130 Coaxial Connector

Molex 73251-3130 Coaxial Connector

Supplier's Site
RF Connectors / Coaxial Connectors - 73100-0114 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73100-0114
RF Connectors / Coaxial Connectors 73100-0114
RF Connectors / Coaxial Connectors RA JACK PCB

RF Connectors / Coaxial Connectors RA JACK PCB

Buy Now Datasheet
Rf Coax Conn, Sma, Jack, 50 Ohm, Pcb; Connector Type Molex - 32M0739 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma, Jack, 50 Ohm, Pcb; Connector Type Molex
32M0739
Rf Coax Conn, Sma, Jack, 50 Ohm, Pcb; Connector Type Molex 32M0739
RF COAX CONN, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAX CONN, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Sma R/a Pcb Receptacle Rohs Compliant Molex - 26AC8586 - Newark, An Avnet Company
Chicago, IL, United States
Sma R/a Pcb Receptacle Rohs Compliant Molex
26AC8586
Sma R/a Pcb Receptacle Rohs Compliant Molex 26AC8586
SMA R/A PCB RECEPTACLE ROHS COMPLIANT: YES

SMA R/A PCB RECEPTACLE ROHS COMPLIANT: YES

Supplier's Site
Rf / Coaxial Connector, Sma Coaxial, Right Angle Jack, Through Hole Right Angle, 50 Ohm Rohs Compliant Molex - 87X9890 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Sma Coaxial, Right Angle Jack, Through Hole Right Angle, 50 Ohm Rohs Compliant Molex
87X9890
Rf / Coaxial Connector, Sma Coaxial, Right Angle Jack, Through Hole Right Angle, 50 Ohm Rohs Compliant Molex 87X9890
RF / Coaxial Connector, SMA Coaxial, Right Angle Jack, Through Hole Right Angle, 50 ohm RoHS Compliant: Yes

RF / Coaxial Connector, SMA Coaxial, Right Angle Jack, Through Hole Right Angle, 50 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 73100-0114 - ODG (Origin Data Global)
Shenzhen, China
Connectors
73100-0114
Connectors 73100-0114
RF Connectors / Coaxial Connectors RA JACK PCB

RF Connectors / Coaxial Connectors RA JACK PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors
Product Number 73100-0114 1004185-73100-0114 73100-0114 437-73100-0114 7595252 7595252P 73100-0114 32M0739 26AC8586 87X9890 73100-0114
Product Name Coaxial Connectors (RF) - 73100-0114 Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 18GHz 50 Ohm Electronic Connector Coaxial Connectors Coaxial Connectors RF Connectors / Coaxial Connectors Rf Coax Conn, Sma, Jack, 50 Ohm, Pcb; Connector Type Molex Sma R/a Pcb Receptacle Rohs Compliant Molex Rf / Coaxial Connector, Sma Coaxial, Right Angle Jack, Through Hole Right Angle, 50 Ohm Rohs Compliant Molex Connectors
Termination Solder Solder Solder
Mounting SMD (SMT) Pcb mount PCB Mount
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28542-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 8 #
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers