Molex RF Connectors / Coaxial Connectors 73100-0105

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
RF Connectors / Coaxial Connectors - 73100-0105 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73100-0105
RF Connectors / Coaxial Connectors 73100-0105
RF Connectors / Coaxial Connectors RA JACK PCB 50 Ohms

RF Connectors / Coaxial Connectors RA JACK PCB 50 Ohms

Buy Now Datasheet
Bnc Jack Ra Receptacle 50 Ohm Rohs Compliant Molex - 78AC1630 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Jack Ra Receptacle 50 Ohm Rohs Compliant Molex
78AC1630
Bnc Jack Ra Receptacle 50 Ohm Rohs Compliant Molex 78AC1630
BNC JACK RA RECEPTACLE 50 OHM ROHS COMPLIANT: YES

BNC JACK RA RECEPTACLE 50 OHM ROHS COMPLIANT: YES

Supplier's Site
Connectors - 73100-0105 - ODG (Origin Data Global)
Shenzhen, China
Connectors
73100-0105
Connectors 73100-0105
RF Connectors / Coaxial Connectors RA JACK PCB 50 Ohms

RF Connectors / Coaxial Connectors RA JACK PCB 50 Ohms

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 73100-0105 73100-0105 78AC1630 73100-0105
Product Name RF Connectors / Coaxial Connectors Bnc Jack Ra Receptacle 50 Ohm Rohs Compliant Molex Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051852-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
SMA Female Straight 2 Hole Panel Mount Connector with 14mm Teflon - ET-SFS-2H-T14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-MG-047-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details