RF/COAXIAL, BNC JACK, R/A, 75 OHM, THOUGH HOLE; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor BronzeRoHS Compliant: Yes
RF Connectors / Coaxial Connectors RA JCK PCB BHD STD 75 ohm
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 32M0735 | 73100-0071 |
| Product Name | Rf/coaxial, Bnc Jack, R/a, 75 Ohm, Though Hole; Connector Type Molex | RF Connectors / Coaxial Connectors |
| Connector Type | BNC |