Molex RF Connectors / Coaxial Connectors 73100-0038

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
RF Connectors / Coaxial Connectors - 73100-0038 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73100-0038
RF Connectors / Coaxial Connectors 73100-0038
RF Connectors / Coaxial Connectors N JACK STR BKHD RG HD RG142B/U 50 0HM

RF Connectors / Coaxial Connectors N JACK STR BKHD RG HD RG142B/U 50 0HM

Buy Now Datasheet
N Jack Str Bkhd Rg142B/u 50 0Hm Molex - 56R6413 - Newark, An Avnet Company
Chicago, IL, United States
N Jack Str Bkhd Rg142B/u 50 0Hm Molex
56R6413
N Jack Str Bkhd Rg142B/u 50 0Hm Molex 56R6413
N JACK STR BKHD RG142B/U 50 0HM

N JACK STR BKHD RG142B/U 50 0HM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 73100-0038 73100-0038 56R6413
Product Name RF Connectors / Coaxial Connectors N Jack Str Bkhd Rg142B/u 50 0Hm Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057165-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 18.000 GHz
View Details
4 suppliers
SMA Female Straight 2 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-2H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details