Molex Rf Coax Conn, N, Jack, 50 Ohm, Panel; Connector Type Molex 73100-0030

Description
RF COAX CONN, N, JACK, 50 OHM, PANEL; Connector Type:N Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:11GHz RoHS Compliant: Yes
Datasheet
Description
RF COAX CONN, N, JACK, 50 OHM, PANEL; Connector Type:N Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:11GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Conn, N, Jack, 50 Ohm, Panel; Connector Type Molex - 32M0731 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, N, Jack, 50 Ohm, Panel; Connector Type Molex
32M0731
Rf Coax Conn, N, Jack, 50 Ohm, Panel; Connector Type Molex 32M0731
RF COAX CONN, N, JACK, 50 OHM, PANEL; Connector Type:N Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:11GHz RoHS Compliant: Yes

RF COAX CONN, N, JACK, 50 OHM, PANEL; Connector Type:N Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 73100-0030 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73100-0030
RF Connectors / Coaxial Connectors 73100-0030
RF Connectors / Coaxial Connectors N TYPE PANEL REC STRAIGHT

RF Connectors / Coaxial Connectors N TYPE PANEL REC STRAIGHT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 32M0731 73100-0030
Product Name Rf Coax Conn, N, Jack, 50 Ohm, Panel; Connector Type Molex RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053226-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.500 GHz
View Details
2 suppliers
Cable Connectors - NCP-FRB-086-2 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details