Molex Heavy Duty Insert, Plug, 10Pos, 20-14Awg; Product Range Molex/gwconnect 7310.6104.0

Description
HEAVY DUTY INSERT, PLUG, 10POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 10POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 10Pos, 20-14Awg; Product Range Molex/gwconnect - 76Y5791 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 10Pos, 20-14Awg; Product Range Molex/gwconnect
76Y5791
Heavy Duty Insert, Plug, 10Pos, 20-14Awg; Product Range Molex/gwconnect 76Y5791
HEAVY DUTY INSERT, PLUG, 10POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 10POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 76Y5791
Product Name Heavy Duty Insert, Plug, 10Pos, 20-14Awg; Product Range Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details
Steel Hole Plug - 7605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 3/4" NPT
View Details
2 suppliers
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
Pipe Plug, Mechanical, Water Line Stub, 0.5
Specs
Shape / Application Round
NPT Thread None
View Details