Molex Heavy Duty Insert, Rcpt, 10Pos, 20-14Awg; Product Range Molex/gwconnect 7310.6004.0

Description
HEAVY DUTY INSERT, RCPT, 10POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 10POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 10Pos, 20-14Awg; Product Range Molex/gwconnect - 76Y5790 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 10Pos, 20-14Awg; Product Range Molex/gwconnect
76Y5790
Heavy Duty Insert, Rcpt, 10Pos, 20-14Awg; Product Range Molex/gwconnect 76Y5790
HEAVY DUTY INSERT, RCPT, 10POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 10POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 76Y5790
Product Name Heavy Duty Insert, Rcpt, 10Pos, 20-14Awg; Product Range Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Polyamide Metric Thread Plugs - 7217312 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details