Molex Heavy Duty Insert, Plug, 10Pos, 26-12Awg; Product Range Molex/gwconnect 7310.5962.0

Description
HEAVY DUTY INSERT, PLUG, 10POS, 26-12AWG; Product Range:93601 Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 10POS, 26-12AWG; Product Range:93601 Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 10Pos, 26-12Awg; Product Range Molex/gwconnect - 76Y5789 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 10Pos, 26-12Awg; Product Range Molex/gwconnect
76Y5789
Heavy Duty Insert, Plug, 10Pos, 26-12Awg; Product Range Molex/gwconnect 76Y5789
HEAVY DUTY INSERT, PLUG, 10POS, 26-12AWG; Product Range:93601 Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 10POS, 26-12AWG; Product Range:93601 Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 76Y5789
Product Name Heavy Duty Insert, Plug, 10Pos, 26-12Awg; Product Range Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Polyamide Metric Thread Plugs - 7217316 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Outside Pull Tapered Plastic Plugs - OP.29/.36 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details