Molex Heavy Duty Insert, Plug, 4Pos, 20-14Awg; Product Range Molex/gwconnect 7204.6102.0

Description
HEAVY DUTY INSERT, PLUG, 4POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 4POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 4Pos, 20-14Awg; Product Range Molex/gwconnect - 76Y5783 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 4Pos, 20-14Awg; Product Range Molex/gwconnect
76Y5783
Heavy Duty Insert, Plug, 4Pos, 20-14Awg; Product Range Molex/gwconnect 76Y5783
HEAVY DUTY INSERT, PLUG, 4POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 4POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 76Y5783
Product Name Heavy Duty Insert, Plug, 4Pos, 20-14Awg; Product Range Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 2691875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M16 x 1.5 mm
View Details