Molex Heavy Duty Insert, Plug, 3Pos, 20-14Awg; Product Range Molex/gwconnect 7203.6101.0

Description
HEAVY DUTY INSERT, PLUG, 3POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 3POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 3Pos, 20-14Awg; Product Range Molex/gwconnect - 76Y5780 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 3Pos, 20-14Awg; Product Range Molex/gwconnect
76Y5780
Heavy Duty Insert, Plug, 3Pos, 20-14Awg; Product Range Molex/gwconnect 76Y5780
HEAVY DUTY INSERT, PLUG, 3POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 3POS, 20-14AWG; Product Range:93601 Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 76Y5780
Product Name Heavy Duty Insert, Plug, 3Pos, 20-14Awg; Product Range Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76010 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details