Molex Rectangular Connectors - 0717640028 717640028

Description
Manufacturer: Molex, LLC Win Source Part Number: 880561-0717640028 Series: C-Grid 71764 Features: Connector Header Through Hole, Right Angle 28 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: 071764 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 071764-0028, 071764-0028-E, 0717640028-E, 71764-0028, 71764-0028-E, 717640028, 717640028-E, WM27128, WM27128-ND, WM50028-28
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 880561-0717640028 Series: C-Grid 71764 Features: Connector Header Through Hole, Right Angle 28 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: 071764 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 071764-0028, 071764-0028-E, 0717640028-E, 71764-0028, 71764-0028-E, 717640028, 717640028-E, WM27128, WM27128-ND, WM50028-28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0717640028 - 880561-0717640028 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0717640028
880561-0717640028
Rectangular Connectors - 0717640028 880561-0717640028
Manufacturer: Molex, LLC Win Source Part Number: 880561-0717640028 Series: C-Grid 71764 Features: Connector Header Through Hole, Right Angle 28 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: 071764 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 071764-0028, 071764-0028-E, 0717640028-E, 71764-0028, 71764-0028-E, 717640028, 717640028-E, WM27128, WM27128-ND, WM50028-28

Manufacturer: Molex, LLC
Win Source Part Number: 880561-0717640028
Series: C-Grid 71764
Features: Connector Header Through Hole, Right Angle 28 position 0.100" (2.54mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: 071764
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 071764-0028, 071764-0028-E, 0717640028-E, 71764-0028, 71764-0028-E, 717640028, 717640028-E, WM27128, WM27128-ND, WM50028-28

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 880561-0717640028
Product Name Rectangular Connectors - 0717640028
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products