Molex Board-Board Conn, Header, 10Way, 2Row; Connector Systems Molex 71764-0010

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Board-Board Conn, Header, 10Way, 2Row; Connector Systems Molex - 59H4420 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 10Way, 2Row; Connector Systems Molex
59H4420
Board-Board Conn, Header, 10Way, 2Row; Connector Systems Molex 59H4420
BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid 71764 Series RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid 71764 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cgrid Ra Bkway Hdr Tin 10Ckt Rohs Compliant Molex - 80AH0781 - Newark, An Avnet Company
Chicago, IL, United States
Cgrid Ra Bkway Hdr Tin 10Ckt Rohs Compliant Molex
80AH0781
Cgrid Ra Bkway Hdr Tin 10Ckt Rohs Compliant Molex 80AH0781
CGRID RA BKWAY HDR TIN 10CKT ROHS COMPLIANT: YES

CGRID RA BKWAY HDR TIN 10CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71764-0010 59H4420 80AH0781
Product Name Board-Board Conn, Header, 10Way, 2Row; Connector Systems Molex Cgrid Ra Bkway Hdr Tin 10Ckt Rohs Compliant Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22004-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details