Molex Connector, Stacking, Rcpt, 84Pos, 2Rows; Product Range Molex 71742-0006

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Rcpt, 84Pos, 2Rows; Product Range Molex - 39AH6470 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 84Pos, 2Rows; Product Range Molex
39AH6470
Connector, Stacking, Rcpt, 84Pos, 2Rows; Product Range Molex 39AH6470
CONNECTOR, STACKING, RCPT, 84POS, 2ROWS; Product Range:PMC Mezzanine 71742 Series; No. of Contacts:84Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 84POS, 2ROWS; Product Range:PMC Mezzanine 71742 Series; No. of Contacts:84Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 84Pos, 2Rows; Product Range Molex - 32AH8553 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 84Pos, 2Rows; Product Range Molex
32AH8553
Connector, Stacking, Rcpt, 84Pos, 2Rows; Product Range Molex 32AH8553
CONNECTOR, STACKING, RCPT, 84POS, 2ROWS; Product Range:PMC Mezzanine 71742 Series; No. of Contacts:84Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 84POS, 2ROWS; Product Range:PMC Mezzanine 71742 Series; No. of Contacts:84Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 71742-0006 39AH6470
Product Name Connector, Stacking, Rcpt, 84Pos, 2Rows; Product Range Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details