Molex Connector, Stacking, Rcpt, 84Pos, 2Row; Mezzanine Connector Type Molex 71742-0003

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Rcpt, 84Pos, 2Row; Mezzanine Connector Type Molex - 59H4394 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 84Pos, 2Row; Mezzanine Connector Type Molex
59H4394
Connector, Stacking, Rcpt, 84Pos, 2Row; Mezzanine Connector Type Molex 59H4394
CONNECTOR, STACKING, RCPT, 84POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 84POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 84Pos, 2Row; Mezzanine Connector Type Molex - 62AC1167 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 84Pos, 2Row; Mezzanine Connector Type Molex
62AC1167
Connector, Stacking, Rcpt, 84Pos, 2Row; Mezzanine Connector Type Molex 62AC1167
CONNECTOR, STACKING, RCPT, 84POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 84POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 71742-0003 59H4394
Product Name Connector, Stacking, Rcpt, 84Pos, 2Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MARC Fixed Mount Kit - 103G40 - Anderson Power Products
Anderson Power Products
View Details
4 suppliers