Molex Rectangular Connectors - 717412001 717412001

Description
Manufacturer: Molex, LLC Win Source Part Number: 760004-717412001 Series: Mezzanine 71741 Packaging: Reel package Number of Positions: 84 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 8mm, 13mm Height Above Board: 0.248" (6.30mm) Mounting: SMD Family Name: 71741 Categories: Connectors, Interconnects Introduction Date: June 30, 2010 ECCN: EAR99 Country of Origin: China, Republic of Korea, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 760004-717412001 Series: Mezzanine 71741 Packaging: Reel package Number of Positions: 84 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 8mm, 13mm Height Above Board: 0.248" (6.30mm) Mounting: SMD Family Name: 71741 Categories: Connectors, Interconnects Introduction Date: June 30, 2010 ECCN: EAR99 Country of Origin: China, Republic of Korea, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 717412001 - 760004-717412001 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 717412001
760004-717412001
Rectangular Connectors - 717412001 760004-717412001
Manufacturer: Molex, LLC Win Source Part Number: 760004-717412001 Series: Mezzanine 71741 Packaging: Reel package Number of Positions: 84 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 8mm, 13mm Height Above Board: 0.248" (6.30mm) Mounting: SMD Family Name: 71741 Categories: Connectors, Interconnects Introduction Date: June 30, 2010 ECCN: EAR99 Country of Origin: China, Republic of Korea, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 760004-717412001
Series: Mezzanine 71741
Packaging: Reel package
Number of Positions: 84
Pitch: 0.039" (1.00mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 8mm, 13mm
Height Above Board: 0.248" (6.30mm)
Mounting: SMD
Family Name: 71741
Categories: Connectors, Interconnects
Introduction Date: June 30, 2010
ECCN: EAR99
Country of Origin: China, Republic of Korea, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
340-717412001
SMD Electronic Connector 340-717412001
Conn Mezzanine PL 84 POS 1mm Solder ST SMD T/R Product overview: 717412001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-717412001 can be used for catalog matching and distributor lookup.

Conn Mezzanine PL 84 POS 1mm Solder ST SMD T/R Product overview: 717412001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-717412001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0717412001
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0717412001
CONN PLUG 84POS SMD GOLD

CONN PLUG 84POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 760004-717412001 340-717412001 0717412001
Product Name Rectangular Connectors - 717412001 SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data