Manufacturer: Molex, LLC
Win Source Part Number: 907808-0716612580
Series: EBBI 71661
Features: 80 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 071661
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4040
Other Part Number: 071661-2580, 71661-2580, 716612580
CONN PLUG 80POS R/A GOLD
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 907808-0716612580 | 0716612580 |
| Product Name | Rectangular Connectors - 0716612580 | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |