Molex Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors 716612050

Description
Manufacturer: Molex Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors Series: EBBI 71661 Package: Tray Connector Style: Center Strip Contacts Connector Type: Plug Number of Positions: 50 Number of Rows: 2 Mounting Type: Through Hole, Right Angle Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors Series: EBBI 71661 Package: Tray Connector Style: Center Strip Contacts Connector Type: Plug Number of Positions: 50 Number of Rows: 2 Mounting Type: Through Hole, Right Angle Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors
Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors
Manufacturer: Molex Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors Series: EBBI 71661 Package: Tray Connector Style: Center Strip Contacts Connector Type: Plug Number of Positions: 50 Number of Rows: 2 Mounting Type: Through Hole, Right Angle Termination: Solder

Manufacturer: Molex
Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors
Series: EBBI 71661
Package: Tray
Connector Style: Center Strip Contacts
Connector Type: Plug
Number of Positions: 50
Number of Rows: 2
Mounting Type: Through Hole, Right Angle
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers