Connector
WTB CONN, HEADER, 50POS, 2ROW, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 71661-2050 | 59H4111 |
| Product Name | Wtb Conn, Header, 50Pos, 2Row, 1.27Mm; Mezzanine Connector Type Molex | |
| Mounting | Through Hole Mount |