Molex Rectangular Connectors - 0716607040 716607040

Description
Manufacturer: Molex, LLC Win Source Part Number: 907805-0716607040 Series: EBBI 71660 Features: 40 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold Package: Tray Mounting: Through Hole Family Name: 071660 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 896 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0716607040-C, 71660-7040, 071660-7040, 716607040-C, 71660-7040-C, 071660-7040-C, 71660-7040-ND, 716607040, WM6553
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907805-0716607040 Series: EBBI 71660 Features: 40 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold Package: Tray Mounting: Through Hole Family Name: 071660 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 896 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0716607040-C, 71660-7040, 071660-7040, 716607040-C, 71660-7040-C, 071660-7040-C, 71660-7040-ND, 716607040, WM6553
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0716607040 - 907805-0716607040 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0716607040
907805-0716607040
Rectangular Connectors - 0716607040 907805-0716607040
Manufacturer: Molex, LLC Win Source Part Number: 907805-0716607040 Series: EBBI 71660 Features: 40 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold Package: Tray Mounting: Through Hole Family Name: 071660 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 896 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0716607040-C, 71660-7040, 071660-7040, 716607040-C, 71660-7040-C, 071660-7040-C, 71660-7040-ND, 716607040, WM6553

Manufacturer: Molex, LLC
Win Source Part Number: 907805-0716607040
Series: EBBI 71660
Features: 40 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold
Package: Tray
Mounting: Through Hole
Family Name: 071660
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 896
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0716607040-C, 71660-7040, 071660-7040, 716607040-C, 71660-7040-C, 071660-7040-C, 71660-7040-ND, 716607040, WM6553

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0716607040
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0716607040
CONN RCPT 40POS VERT GOLD

CONN RCPT 40POS VERT GOLD

Supplier's Site
Connectors - 716607040 - ODG (Origin Data Global)
Shenzhen, China
Connectors
716607040
Connectors 716607040
SMD Edgeboard Connectors ROHS

SMD Edgeboard Connectors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907805-0716607040 0716607040 716607040
Product Name Rectangular Connectors - 0716607040 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data