Molex Btb Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Pitch Spacing Molex 71660-7050

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Btb Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Pitch Spacing Molex - 33AH2201 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Pitch Spacing Molex
33AH2201
Btb Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Pitch Spacing Molex 33AH2201
BTB CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:EBBI 71660 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

BTB CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:EBBI 71660 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 71660-7050 33AH2201
Product Name Btb Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Pitch Spacing Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details