Molex Connector, Wire To Board, Header, 160Pos; No. Of Contacts Molex 71624-3000

Description
CONNECTOR, WIRE TO BOARD, HEADER, 160POS; No. of Contacts:160Contacts ; Gender:Header; Connector Type:Wire to Board; Contact Termination Type:-; Product Range:LFH 71624 Series; Connector Mounting:Cable Mount; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, WIRE TO BOARD, HEADER, 160POS; No. of Contacts:160Contacts ; Gender:Header; Connector Type:Wire to Board; Contact Termination Type:-; Product Range:LFH 71624 Series; Connector Mounting:Cable Mount; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Wire To Board, Header, 160Pos; No. Of Contacts Molex - 25M5183 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Wire To Board, Header, 160Pos; No. Of Contacts Molex
25M5183
Connector, Wire To Board, Header, 160Pos; No. Of Contacts Molex 25M5183
CONNECTOR, WIRE TO BOARD, HEADER, 160POS; No. of Contacts:160Contacts ; Gender:Header; Connector Type:Wire to Board; Contact Termination Type:-; Product Range:LFH 71624 Series; Connector Mounting:Cable Mount; Contact Material:- RoHS Compliant: Yes

CONNECTOR, WIRE TO BOARD, HEADER, 160POS; No. of Contacts:160Contacts; Gender:Header; Connector Type:Wire to Board; Contact Termination Type:-; Product Range:LFH 71624 Series; Connector Mounting:Cable Mount; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M5183
Product Name Connector, Wire To Board, Header, 160Pos; No. Of Contacts Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers