Manufacturer: Molex, LLC
Win Source Part Number: 764685-714390164
Series: Mezzanine 71439
Packaging: Tube
Number of Positions: 64
Pitch: 0.039" (1.00mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 8mm, 9mm, 10mm
Height Above Board: 0.209" (5.30mm)
Mounting: SMD
Family Name: 71439
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 71439-0264;
Introduction Date: June 30, 2010
ECCN: EAR99
Country of Origin: China, Hong Kong, Japan, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer: Molex
Category: Connectors, Interconnects-Rectan
Series: PMC Mezzanine 71439
Package: Tube
Product Status: Active
Connector Type: Receptacle, Outer Shroud Contacts
Number of Positions: 64
Pitch: 0.039" (1.00mm)
Mounting Type: Surface Mount
Features: Board Guide
CONN RECPT 64POS VERT 1MM SMD Product overview: 714390164 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-714390164 can be used for catalog matching and distributor lookup.
CONN RCPT 64POS SMD GOLD
1mm 2 64P Standing paste SMD,P=1mm Board-to-Board and Backplane Connector ROHS
| Win Source Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 764685-714390164 | 340-714390164 | 0714390164 | 714390164 | |
| Product Name | Rectangular Connectors - 714390164 | Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |