Board Stacking Connector, 64 Contact(s), 2 Row(s), Female, Straight, 0.039 inch Pitch, Surface Mount Terminal, White Insulator, Receptacle, ROHS COMPLIANT Product overview: 71439-3164 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71439-3164 can be used for catalog matching and distributor lookup.
Molex 71439-3164 Edge Connector
Manufacturer: Molex, LLC
Win Source Part Number: 848452-71439-3164
Series: *
Package: Tube
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Connector
CONNECTOR, STACKING, RCPT, 64POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts;
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-71439-3164 | 4477224 | 4477224P | 848452-71439-3164 | 71439-3164 | 99K0404 |
| Product Name | SMD Electronic Connector | PCB Sockets | PCB Sockets | Rectangular Connectors - 71439-3164 | Connector, Stacking, Rcpt, 64Pos, 2Row; Mezzanine Connector Type Molex | |
| Termination | SMD/SMT | Solder | Solder | |||
| Voltage Rating | 100 volts | 100 volts | ||||
| Current Rating | 1.0 amps | |||||
| Category | Board to Board Connector; Card Edge Connector |