Connector
Manufacturer: Molex, LLC
Win Source Part Number: 751473-71439-2864
Manufacturer Homepage: www.molex.com
Reference case: SMD-64P
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
64 Pos 2 Row 1mm Pitch Receptacle, 1A, 100V, Gold Plated Product overview: 71439-2864 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-71439-2864 can be used for catalog matching and distributor lookup.
CONNECTOR, STACKING, RCPT, 64POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts;
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 71439-2864 | 751473-71439-2864 | 316-71439-2864 | 25M5181 |
| Product Name | Rectangular Connectors - 71439-2864 | 1A 100V Electronic Connector | Connector, Stacking, Rcpt, 64Pos, 2Row; Mezzanine Connector Type Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty |